GMNA - 9985373

Primer, Anaerobic

inactive
Buy Now
Organization: GMNA
Publication Date: 1 July 2008
Status: inactive
Page Count: 2
scope:

Material Description. Primer is a curing agent for anaerobic adhesives. It will cure these adhesives on inactive metallic or non metallic surfaces as well as speed their cure on active metallic surfaces.

These primers, or more correctly activators, contain mostly organic solvents with a percentage of a catalytic agent. When applied, the solvent evaporates leaving a thin film of curing agent. Adhesive is then applied over the surface and cures when parts are joined.

The primer can be used with all anaerobic adhesives. Fixtures all grades in 1 to 5 minutes and full cures them in 6 h.

This primer has an on part life of 1 month. Primed parts must be kept clean if stored. Once adhesive is applied over primed surfaces parts must be joined within 5 minutes. Adhesives are cured through a 0.08 mm gap maximum.

Available in aerosol spray, and ready to use liquid. Suited for batch dipping of large numbers of parts since it is not affected by exposure to air. Can also be brush or spray applied with commercial equipment.

Typical Applications. Recommended for threadlocking, sealing, retaining and bonding applications.

Document History

February 1, 2023
Primer, Anaerobic
This standard is inactive with no replacement. Note: The 9985373 part number may still be active. Please contact the GM Material Engineer if there are any questions.
May 1, 2017
Primer, Anaerobic
Material Description. Primer is a curing agent for anaerobic adhesives. It will cure these adhesives on inactive metallic or non-metallic surfaces as well as speed their cure on active metallic...
9985373
July 1, 2008
Primer, Anaerobic
Material Description. Primer is a curing agent for anaerobic adhesives. It will cure these adhesives on inactive metallic or non metallic surfaces as well as speed their cure on active metallic...
April 1, 1989
PRIMER, ANAEROBIC
1 SCOPE. Primer is a curing agent for anaerobic adhesives. It will cure these adhesives on inactive metallic or non metallic surfaces as well as speed their cure on active metallic surfaces.

References

Advertisement