DIN EN 61158-4-18

Industrial communication networks - Fieldbus specifications - Part 4-18: Data-link layer protocol specification - Type 18 elements (IEC 61158-4-18:2007); English version EN 61158-4-18:2008, only on CD-ROM

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2008
Status: inactive
Page Count: 41
ICS Code (Microprocessor systems): 35.160
ICS Code (Data link layer): 35.100.20

Document History

January 1, 2013
Industrielle Kommunikationsnetze - Feldbusse - Teil 4-18: Protokollspezifikation des Data Link Layer (Sicherungsschicht) - Typ 18-Elemente (IEC 61158-4-18:2010); Englische Fassung EN 61158-4-18:2012, nur auf CD-ROM
General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all...
DIN EN 61158-4-18
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 4-18: Data-link layer protocol specification - Type 18 elements (IEC 61158-4-18:2007); English version EN 61158-4-18:2008, only on CD-ROM
A description is not available for this item.
Advertisement