NPFC - MIL-DTL-83798
FITTING, RUBBER HOSE, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 18 August 2008 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the requirements for fitting, rubber hose, lightweight, medium pressure. These are field attachable fluid fittings for use with a lightweight, medium pressure, rubber hose with operating limits of -65°F to 250°F and 200 to 1000 psi.
intended Use:
The fittings covered by this specification are intended for hose assemblies used in military aircraft lubricating and fuel systems. These systems are required to withstand temperatures between... View More
Document History