IEEE 120

Master Test Guide for Electrical Measurements in Power Circuits

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 22 May 1989
Status: active
Page Count: 98
scope:

The methods given here relate to measurements, as made with either analog or digital indicating or integrating instruments, of power, energy, voltage, and current, in dc or ac rotating machines, transformers, induction apparatus, arc and resistance heating equipment, mercury arc, thermionic, or solid-state rectifiers and inverters. Measurements made with supplementary instruments and devices are also included. This guide does not deal with measurements of resistance or temperature that are often included in determining the performance characteristics of electric machinery. Instruments for these latter measurements will be found in the specific publications dealing with the particular measurement, such as IEEE Std 118-1978, IEEE Standard Test Code for Resistance Measurements [4]1, and IEEE Std 119-1974, IEEE Recommended Practice for General Principles of Temperature Measurement as Applied to Electrical Apparatus [5].

Document History

May 1, 2023
Draft Master Test Guide for Electrical Measurements in Power Circuits
This guide relates to measurements of power, energy, voltage and current, in dc or ac power systems. The guide does not deal with measurements of resistance or temperature that may be of use in...
IEEE 120
May 22, 1989
Master Test Guide for Electrical Measurements in Power Circuits
The methods given here relate to measurements, as made with either analog or digital indicating or integrating instruments, of power, energy, voltage, and current, in dc or ac rotating machines,...
January 1, 1989
Master Test Guide for Electrical Measurements in Power Circuits
The methods given here relate to measurements, as made with either analog or digital indicating or integrating instruments, of power, energy, voltage, and current, in dc or ac rotating machines,...
November 25, 1955
MASTER TEST CODE FOR ELECTRICAL MEASUREMENTS IN POWER CIRCUITS (R 1972) (ASME PTC 19.6-1955)
A description is not available for this item.

References

Advertisement