CSA - CAN/CSA-ISO/IEC 10164-6-95
Information Technology - Open Systems Interconnection - Systems Management: Log Control Function
| Organization: | CSA |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This Recommendation | International Standard defines a Systems Management Function which may be used by an application process in a centralized or decentralized management environment to interact for the purpose of systems management, as defined by CCITT Rec. X.700 | ISO/IEC 7498-4. This CCITt Recommendation | International Standard defines the Loc Control function and consists of services and two functional units. This function is positioned in the application layer of the CCITT Rec. X.200 | ISO/IEC 7498-1 and is defined according to the model provided by ISO/IEC 9545. The role of systems management functions is described by CCITT Rec. X.701 | ISO/IEC 10040.
This CCITT Recommendation | International Standard
- establishes user requirements for the Log Control function;
- establishes models that relate the services provided by the function to user requirements;
- defines the services provided by the function;
- specifies the protocol that is necessary in order to provide the services;
- defines the relationship between the services and SMI operations and notifications;
- defines relationships with other systems management functions;
- specifies conformance requirements.
This CCITT Recommendation | International Standard does not
- define the nature of any implementation intended to provide the Log Control function;
- specify the manner in which management is accomplished by the user of the Loc control function;
- define the nature of any interactions which result in the use of the Log Control function;
- specify the services necessary for the establishment, normal and abnormal release of a management association;
- specify the authorization requirements for the use of the Log Control function or for any associated activity;
- define the definitions of managed objects related to the management of particular protocol machines.
Document History