ISO/IEC 18045
Information technology - Security techniques - Methodology for IT security evaluation
| Organization: | ISO |
| Publication Date: | 15 August 2008 |
| Status: | inactive |
| Page Count: | 294 |
| ICS Code (Information coding): | 35.040 |
scope:
This International Standard is a companion document to the evaluation criteria for IT security defined in ISO/IEC 15408. It defines the minimum actions to be performed by an evaluator in order to conduct an ISO/IEC 15408 evaluation, using the criteria and evaluation evidence defined in ISO/IEC 15408.
This International Standard does not define evaluator actions for certain high assurance ISO/IEC 15408 components, where there is as yet no generally agreed guidance.
Document History