ISO 11500

Hydraulic fluid power — Determination of the particulate contamination level of a liquid sample by automatic particle counting using the light-extinction principle

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2008
Status: active
Page Count: 36
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This International Standard specifies an automatic particle counting procedure for determining the number and sizes of particles present in hydraulic-fluid bottle samples of clear, homogeneous, single-phase liquids using an automatic particle counter (APC) that works on the light-extinction principle.

This International Standard is applicable to the monitoring of

a) the cleanliness level of fluids circulating in hydraulic systems,

b) the progress of a flushing operation,

c) the cleanliness level of support equipment and test rigs,

d) the cleanliness level of packaged stock.

NOTE 1 Measurements can be made with particles suspended in the original liquid or in a sample of the liquid diluted with a compatible liquid to reduce coincidence error.

NOTE 2 The presence of a fluid interface obstructs the light beam and gives false signals.

Document History

December 1, 2022
Hydraulic fluid power — Determination of the particulate contamination level of a liquid sample by automatic particle counting using the light-extinction principle
This document specifies an automatic particle counting procedure for determining the number and sizes of particles present in hydraulic-fluid bottle samples of clear, homogeneous, single-phase...
ISO 11500
September 1, 2008
Hydraulic fluid power — Determination of the particulate contamination level of a liquid sample by automatic particle counting using the light-extinction principle
This International Standard specifies an automatic particle counting procedure for determining the number and sizes of particles present in hydraulic-fluid bottle samples of clear, homogeneous,...
September 1, 1997
Hydraulic Fluid Power - Determination of Particulate Contamination by Automatic Counting Using the Light Extinction Principle
A description is not available for this item.

References

Advertisement