DIN EN 61158-6-14
Industrial communication networks - Fieldbus specifications - Part 6-14: Application layer protocol specification - Type 14 elements (IEC 61158-6-14:2007); English version EN 61158-6-14:2008, only on CD-ROM
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 94 |
| ICS Code (Microprocessor systems): | 35.160 |
| ICS Code (Application layer): | 35.100.70 |
Document History
September 1, 2015
Industrial communication networks - Fieldbus specifications - Part 6-14: Application layer protocol specification - Type 14 elements (IEC 61158-6-14:2014); English version EN 61158-6-14:2014, only on CD-ROM
General
The Fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a “window between...
March 1, 2013
Industrial communication networks - Fieldbus specifications - Part 6-14: Application layer protocol specification - Type 14 elements (IEC 61158-6-14:2010); English version EN 61158-6-14:2012, only on CD-ROM
General
The Fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between...
DIN EN 61158-6-14
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 6-14: Application layer protocol specification - Type 14 elements (IEC 61158-6-14:2007); English version EN 61158-6-14:2008, only on CD-ROM
A description is not available for this item.