DIN EN 15004-4

Fixed firefighting systems - Gas extinguishing systems - Part 4: Physical properties and system design of gas extinguishing systems for HFC 125 extinguishant (ISO 14520-8:2006, modified)

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2008
Status: inactive
Page Count: 14
ICS Code (Fire protection): 13.220.20
scope:

This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 125 extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at nominal pressures of 25 bar and 42 bar, superpressurized with nitrogen. This does not preclude the use of other systems.

Document History

December 1, 2020
Fixed firefighting systems - Gas extinguishing systems - Part 4: Physical properties and system design of gas extinguishing systems for HFC 125 extinguishant (ISO 14520-8:2019, modified)
A description is not available for this item.
September 1, 2019
Fixed firefighting systems - Gas extinguishing systems - Part 4: Physical properties and system design of gas extinguishing systems for HFC 125 extinguishant (ISO 14520-8:2016, modified); German and English version prEN 15004-4:2019
A description is not available for this item.
DIN EN 15004-4
September 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 4: Physical properties and system design of gas extinguishing systems for HFC 125 extinguishant (ISO 14520-8:2006, modified)
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 125 extinguishant. It includes details of physical properties, specification, usage and...

References

Advertisement