ISO 4521

Metallic and other inorganic coatings - Electrodeposited silver and silver alloy coatings for engineering purposes - Specification and test methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2008
Status: active
Page Count: 26
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard specifies requirements for electroplated silver and silver alloy coatings for electrical, electronic and other engineering applications, including test methods. Engineering applications are defined as those in which the coating essentially serves a non-decorative purpose.

Although this International Standard does not specify the condition, finish or surface roughness of the basis material prior to electroplating, the appearance and serviceability of electroplated silver and silver alloy coatings depend on the condition of the basis material. It is essential that the purchaser specifies the surface finish and roughness of the basis material in order to conform to the product requirements.

This International Standard does not apply to coatings on screw threads or to coatings on sheet, strip or wire in the non-fabricated form.

Document History

ISO 4521
September 1, 2008
Metallic and other inorganic coatings - Electrodeposited silver and silver alloy coatings for engineering purposes - Specification and test methods
This International Standard specifies requirements for electroplated silver and silver alloy coatings for electrical, electronic and other engineering applications, including test methods....
February 15, 1985
Metallic Coatings - Electrodeposited Silver and Silver Alloy Coatings for Engineering Purposes First Edition
A description is not available for this item.

References

Advertisement