BSI - BS ISO 3601-1

Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes

inactive
Buy Now
Organization: BSI
Publication Date: 31 July 2008
Status: inactive
Page Count: 46
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of ISO 3601 specifies the inside diameters, cross-sections, tolerances and designation codes for O-rings used in fluid power systems for general industrial and aerospace applications.

The dimensions and tolerances specified in this part of ISO 3601 are suitable for any elastomeric material, provided that suitable tooling is available.

NOTE The tooling most commonly available is based on 70 IRHD NBR shrinkage rates. For materials that shrink differently from this standard NBR compound, a special mould can be required to maintain the mean diameters and the tolerance limits listed.

Document History

April 30, 2012
Fluid power systems — O-rings Part 1: Inside diameters, cross-sections, tolerances and designation codes
A description is not available for this item.
April 30, 2012
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
A description is not available for this item.
April 30, 2012
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
A description is not available for this item.
BS ISO 3601-1
July 31, 2008
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
This part of ISO 3601 specifies the inside diameters, cross-sections, tolerances and designation codes for O-rings used in fluid power systems for general industrial and aerospace applications. The...
July 31, 2008
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
A description is not available for this item.
July 31, 2008
Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes
A description is not available for this item.
Advertisement