SNZ - AS/NZS 1554.3

Structural steel welding Part 3: Welding of reinforcing steel

inactive
Organization: SNZ
Publication Date: 19 May 2008
Status: inactive
Page Count: 80
scope:

This Standard specifies requirements for the welding of reinforcing steel used in concrete structures that are designed and constructed in accordance with AS 3600 or NZS 3101.1, as well as other Standards that may be appropriate, by the following processes:

(a) Manual metal-arc welding (MMAW).

(b) Gas metal-arc welding (GMAW).

(c) Flux-cored arc welding (FCAW).

(d) Flash butt welding.

(e) Flame-pressure welding or other processes approved by the principal.

The Standard applies specifically to the welding of reinforcing steels complying with AS/NZS 4671, but other steels may be used as provided for in Clause 2.1. It also applies to the welding of steel connection devices, inserts, anchors and anchor details, including prefabricated assemblies required in reinforced and precast concrete constructions.

NOTE: Further information is given in WTIA Technical Note 11.

Document History

November 25, 2014
Structural steel welding Part 3: Welding of reinforcing steel
This Standard specifies requirements for the welding of reinforcing steel used in concrete structures that are designed and constructed in accordance with AS 3600 or NZS 3101.1, as well as other...
November 25, 2014
Structural steel welding Part 3: Welding of reinforcing steel
This Standard specifies requirements for the welding of reinforcing steel used in concrete structures that are designed and constructed in accordance with AS 3600 or NZS 3101.1, as well as other...
AS/NZS 1554.3
May 19, 2008
Structural steel welding Part 3: Welding of reinforcing steel
This Standard specifies requirements for the welding of reinforcing steel used in concrete structures that are designed and constructed in accordance with AS 3600 or NZS 3101.1, as well as other...
October 25, 2002
Structural steel welding Part 3: Welding of reinforcing steel
A description is not available for this item.
October 25, 2002
Structural steel welding Part 3: Welding of reinforcing steel
A description is not available for this item.

References

Advertisement