ISO 10790

Measurement of fluid flow in closed conduits — Guidance to the selection, installation and use of Coriolis meters (mass flow, density and volume flow measurements) AMENDMENT 1: Guidelines for gas measurement

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2003
Status: inactive
Page Count: 12
ICS Code (Flow in closed conduits): 17.120.10
scope:

This International Standard gives guidelines for the selection, installation, calibration, performance and operation of Coriolis meters for the determination of mass flow, density, volume flow and other related parameters of fluids, synonymous for liquids and gases as a first approach. For gases, it gives the determination of gas mass flow and standard volume flow (using predetermined standard density). It also gives appropriate considerations regarding the fluids to be measured.

The primary purpose of Coriolis meters is to measure mass flow. However, some of these meters offer additional possibilities for determining the density and temperature of fluids. From the measurement of these three parameters, volume flow and other related parameters can be determined.

Measurements of gas flow, in principle, are possible using any Coriolis meter if special considerations are made. Specific considerations for gas flow measurements are given in Annex E.

The content of this International Standard is primarily applicable to the metering of liquids and where possible to gas measurements.

Document History

April 1, 2015
Measurement of fluid flow in closed conduits - Guidance to the selection, installation and use of Coriolis flowmeters (mass flow, density and volume flow measurements)
This International Standard gives guidelines for the selection, installation, calibration, performance, and operation of Coriolis flowmeters for the measurement of mass flow and density. This...
ISO 10790
June 1, 2003
Measurement of fluid flow in closed conduits — Guidance to the selection, installation and use of Coriolis meters (mass flow, density and volume flow measurements) AMENDMENT 1: Guidelines for gas measurement
This International Standard gives guidelines for the selection, installation, calibration, performance and operation of Coriolis meters for the determination of mass flow, density, volume flow and...
May 1, 1999
Measurement of Fluid Flow in Closed Conduits - Guidance to the Selection, Installation and Use of Coriolis Meters (Mass Flow, Density and Volume Flow Measurements)
A description is not available for this item.
January 1, 1994
Measurement of Fluid Flow in Closed Conduits - Coriolis Mass Flowmeters
A description is not available for this item.

References

Advertisement