DIN EN 62388
Maritime navigation and radiocommunication equipment and systems - Shipborne radar - Performance requirements, methods of testing and required test results (IEC 62388:2007); English version EN 62388:2008
| Organization: | DIN |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 209 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
This International Standard specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards not inferior to those adopted by the IMO in Resolution MSC.192(79).
(MSC.192/2) The radar installation, in addition to meeting the general requirements as set out in resolution A.694(17) and the related general standard, IEC 60945, should comply with the performance standards of MSC.192(79). When a requirement of this standard is different from IEC 60945 the requirement in this standard takes precedence.
All text in this standard with wording identical to that in IMO resolution MSC.192(79) is printed in italics. Reference to MSC.192(79) is by the relevant requirement clause as indicated in brackets, for example (MSC.192/4.2.3). Some clauses from Resolution MSC.192(79) may be split and the requirements in this case are addressed separately.
(MSC.192/5) The design and performance of the radar should be based on user requirements and up-to-date navigational technology. It should provide effective target detection within the safety-relevant environment surrounding own ship and should permit fast and easy situation evaluation.
(MSC.192/1) The radar equipment should assist in safe navigation and in avoiding collision by providing an indication, in relation to own ship, of the position of other surface craft, obstructions and hazards, navigation objects and shorelines. For this purpose, radar should provide the integration and display of radar video, target tracking information, positional data derived from own ship's position (EPFS) and geo referenced data.
The integration and display of AIS information should be provided to complement radar. The capability of displaying selected parts of Electronic Navigation Charts (ENC) and other vector chart information may also be provided to aid navigation and for position monitoring. Radar is a technology that should be applied together with other sensor information applicable for the task in hand.
NOTE Radar is a system and its performance is a factor of all of its component parts. The type test should include the radar sensor, ancillary units and display, complete with its processing and presentation display. All of these component parts contribute to the requirements and approval to these radar standards. Other navigational systems and equipment that provide radar and/or target tracking functions, should comply with the relevant clauses of this standard according to the guidelines in Annex A. A navigation display or INS may be approved as part of a radar system when tested with the specific radar sensor and relevant ancillary units. Where the intended application for a navigation system is for collision avoidance, as a minimum requirement, the radar image should always be presented, together with the relevant functionality and performance as described in Annex A.
Document History