CENELEC - EN 62127-1
Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 84 |
| ICS Code (Electroacoustics): | 17.140.50 |
Document History
May 1, 2022
Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields
This part of IEC 62127 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment including bandwidth criteria and...
EN 62127-1
October 1, 2007
Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
A description is not available for this item.
October 1, 2007
Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
Scope and object
This part of IEC 62127 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in...