CSA - C358-03
Energy Consumption Test Methods for Household Electric Ranges
| Organization: | CSA |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This Standard applies to household electric ranges that are intended to be used on a 60 Hz ac supply with a nominal system voltage of 120/240 V.
This Standard specifies the methods to be used in measuring the capacity, the energy consumption, and the energy efficiency of electrically operated ranges.
This Standard does not apply to
(a) microwave cooking appliances;
(b) portable units designed for an electrical supply of 120 V;
(c) induction heating elements; or
(d) warming compartments or zones that are not intended for cooking and the elements of which cannot raise the compartment or zone temperature above 100 °C.
Document History