ISO 13628-11

Petroleum and natural gas industries — Design and operation of subsea production systems — Part 11: Flexible pipe systems for subsea and marine applications TECHNICAL CORRIGENDUM 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2008
Status: active
Page Count: 2
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This part of ISO 13628 provides guidelines for the design, analysis, manufacture, testing, installation, and operation of flexible pipes and flexible pipe systems for onshore, subsea, and marine applications. This part of ISO 13628 supplements ISO 13628-2 and ISO 13628-10, which specify minimum requirements for the design, material selection, manufacture, testing, marking, and packaging of unbonded and bonded flexible pipes respectively.

This part of ISO 13628 applies to flexible pipe assemblies, consisting of segments of flexible pipe body with end fittings attached to both ends. Both bonded and unbonded pipe types are covered. In addition this part of ISO 13628 applies to flexible pipe systems, including ancillary components.

This part of ISO 13628 does not cover umbilical and control lines.

The applications covered by this part of ISO 13628 are sweet and sour service production, including export and injection applications. This part of ISO 13628 applies to both static and dynamic flexible pipe systems, used as flowlines, risers, and jumpers. This part of ISO 13628 does cover in general terms, the use of flexible pipes for offshore loading systems.

NOTE Refer also to [31] for this application.

This part of ISO 136238 does not apply to flexible pipes for use in choke and kill line or umbilical applications.

Document History

ISO 13628-11
June 15, 2008
Petroleum and natural gas industries — Design and operation of subsea production systems — Part 11: Flexible pipe systems for subsea and marine applications TECHNICAL CORRIGENDUM 1
This part of ISO 13628 provides guidelines for the design, analysis, manufacture, testing, installation, and operation of flexible pipes and flexible pipe systems for onshore, subsea, and marine...
September 15, 2007
Petroleum and natural gas industries — Design and operation of subsea production systems — Part 11: Flexible pipe systems for subsea and marine applications
This part of ISO 13628 provides guidelines for the design, analysis, manufacture, testing, installation, and operation of flexible pipes and flexible pipe systems for onshore, subsea, and marine...

References

Advertisement