DLA - SMD-5962-86890 REV B

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, HEX SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 October 1990
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HCT14 Hex inverting Schmitt trigger with TTL-compatible inputs

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin) - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC): - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C

Supply voltage range - - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Input voltage range (VIN) - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (tC) - - - - - - - - −55°C to +125°C Input rise or fall: time: VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 0 to 500 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 22, 2021
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, HEX SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
July 25, 2012
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, HEX SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 17, 2006
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, HEX SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-86890 REV B
October 11, 1990
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, HEX SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 22, 1988
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, HEX SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
February 6, 1987
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, HEX SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement