DIN EN 61158-3-3

Industrial communication networks - Fieldbus specifications - Part 3-3: Data-link layer service definition - Type 3 elements (IEC 61158-3-3:2007); English version EN 61158-3-3:2008, only on CD-ROM

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2008
Status: inactive
Page Count: 71
ICS Code (Microprocessor systems): 35.160
ICS Code (Data link layer): 35.100.20

Document History

July 1, 2015
Industrial communication networks - Fieldbus specifications - Part 3-3: Data-link layer service definition - Type 3 elements (IEC 61158-3-3:2014); English version EN 61158-3-3:2014, only on CD-ROM
General This part of IEC 61158 provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent...
DIN EN 61158-3-3
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 3-3: Data-link layer service definition - Type 3 elements (IEC 61158-3-3:2007); English version EN 61158-3-3:2008, only on CD-ROM
A description is not available for this item.
Advertisement