SNZ - AS/NZS 2269.0

Plywood—Structural Part 0: Specifications

inactive
Organization: SNZ
Publication Date: 5 August 2008
Status: inactive
Page Count: 40
scope:

This Standard specifies requirements for the manufacture, grading, finishing and branding of structural plywood. Specifications for both stress and surface grades are also provided. The Standard also specifies veneer quality, bond quality, standard lay-up construction, dimensional tolerances, joints, moisture content and characteristic strength and stiffness values for the nominated F-grades.

The following alternative methods for the determination of stress grades for structural plywood, are also provided:

(a) Veneer stiffness determination.

(b) Mechanical F-grading of the finished sheet of plywood.

(c) In-grade testing of finished plywood panels.

Five surface grades, based on the veneer quality of the face and back veneers, A, S, B, C and D and one bond quality, Type A bond, are prescribed.

Document History

October 24, 2012
Plywood-Structural Part 0: Specifications
This Standard specifies requirements for the manufacture, grading, finishing and branding of structural plywood. Specifications for both stress and surface grades are also provided. The Standard also...
October 24, 2012
Plywood – Structural Part 0: Specifications
This Standard specifies requirements for the manufacture, grading, finishing and branding of structural plywood. Specifications for both stress and surface grades are also provided. The Standard also...
AS/NZS 2269.0
August 5, 2008
Plywood—Structural Part 0: Specifications
This Standard specifies requirements for the manufacture, grading, finishing and branding of structural plywood. Specifications for both stress and surface grades are also provided. The Standard also...

References

Advertisement