DIN EN 61158-6-20

Industrial communication networks - Fieldbus specifications - Part 6-20: Application layer protocol specification - Type 20 elements (IEC 61158-6-20:2007); English version EN 61158-6-20:2008, only on CD-ROM

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2008
Status: inactive
Page Count: 58
ICS Code (Microprocessor systems): 35.160
ICS Code (Application layer): 35.100.70

Document History

September 1, 2015
Industrial communication networks - Fieldbus specifications - Part 6-20: Application layer protocol specification - Type 20 elements (IEC 61158-6-20:2014); English version EN 61158-6-20:2014, only on CD-ROM
The Fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a “window between corresponding...
March 1, 2013
Industrial communication networks - Fieldbus specifications - Part 6-20: Application layer protocol specification - Type 20 elements (IEC 61158-6-20:2010); English version EN 61158-6-20:2012, only on CD-ROM
General The Fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between...
DIN EN 61158-6-20
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 6-20: Application layer protocol specification - Type 20 elements (IEC 61158-6-20:2007); English version EN 61158-6-20:2008, only on CD-ROM
A description is not available for this item.
Advertisement