ARMY - MIL-P-55157A

PRINTER, PROJECTION, PHOTOGRAPHIC, EN-36

inactive
Organization: ARMY
Publication Date: 16 March 1977
Status: inactive
Page Count: 21
scope:

This specification covers one type of photographic projection printer, designated as Printer, Projection, Photographic EN-36( ) (see 6.6).

intended Use:

Printer, Projection, Photographic EN-36( ) is used for printing 70mm or 127mm (5 inch) aerial camera film negatives in rolls up to 61 meters (200 feet). The printer exposes 238.1mm (9-⅜... View More

Document History

December 21, 1998
PRINTER, PROJECTION, PHOTOGRAPHIC, EN-36
A description is not available for this item.
March 29, 1996
PRINTER, PROJECTION, PHOTOGRAPHIC, EN-36
A description is not available for this item.
MIL-P-55157A
March 16, 1977
PRINTER, PROJECTION, PHOTOGRAPHIC, EN-36
Printer, Projection, Photographic EN-36( ) is used for printing 70mm or 127mm (5 inch) aerial camera film negatives in rolls up to 61 meters (200 feet). The printer exposes 238.1mm (9-⅜ inch) wide by...
January 18, 1968
PRINTER, PROJECTION, PHOTOGRAPHIC, EN-36
A description is not available for this item.
December 11, 1964
PRINTER, PROJECTION, PHOTOGRAPHIC, EN-36
A description is not available for this item.
January 24, 1962
PRINTER, PROJECTION, PHOTOGRAPHIC, EN-36
A description is not available for this item.

References

Advertisement