DS/ENV 12788
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of flexural strength
inactive, Most Current
| Organization: | DS |
| Publication Date: | 2 October 1998 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This European prestandard ENV 12788 specifies the conditions for determination of the flexural strength of ceramic composite materials with continuous fibre reinforcement under three-point or four-point bending for temperatures up to 2000 °C under vacuum or a gas atmosphere which is inert to the material under test.
Document History
DS/ENV 12788
October 2, 1998
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of flexural strength
This European prestandard ENV 12788 specifies the conditions for determination of the flexural strength of ceramic composite materials with continuous fibre reinforcement under three-point or...
October 2, 1998
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of flexural strength
A description is not available for this item.