DS/EN 50494

Satellite signal distribution over a single coaxial cable in single dwelling installations

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 November 2007
Status: active
Page Count: 34
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This European Standard describes:
. the system physical structure;
. the system control signals, which implement an extension of the DiSEqC set of commands described in the .DiSEqC. Bus Functional Specifications Version 4.2, February 25, 1998;
. the definition of identified configurations;
. management of the potential collisions in the control signals traffic.
Figure 1 illustrates the physical system configuration considered in this European Standard.
Several satellite signal demodulators can receive signals from any of the input signalbanks of the LNB
or the switch; the signals selected by the demodulators (or receivers) are transported via a single
cable to these demodulators (receiver 1, receiver 2, receiver N).
To achieve these single cable distributions, the Single Cable Interface (SCIF) (likely embedded in a
LNB or a Switch) features some specific functions and characteristics.

Document History

DS/EN 50494
November 26, 2007
Satellite signal distribution over a single coaxial cable in single dwelling installations
This European Standard describes: . the system physical structure; . the system control signals, which implement an extension of the DiSEqC set of commands described in the .DiSEqC. Bus Functional...
May 21, 2006
Satellite signal distribution over a single coaxial cable in single dwelling installations
A description is not available for this item.
Advertisement