DS/EN 15316-3-2

Heating systems in buildings – Method for calculation of system energy requirements and system efficiencies – Part 3-2: Domestic hot water systems, distribution

inactive, Most Current
Organization: DS
Publication Date: 30 November 2007
Status: inactive
Page Count: 30
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard is part of a set of standards covering methods for calculation of system energy requirements and system efficiencies of heating systems in buildings. In particular this European Standard is one of a number of standards dealing with domestic hot water systems. The scope of this specific part is to standardise the methods for calculation of: - thermal losses from the domestic hot water distribution system; - recoverable thermal losses for space heating from the domestic hot water distribution system; - auxiliary energy of the domestic hot water distribution system. These values are input data for calculation of the overall energy use according to prEN 15603 and EN 15316-1. This European Standard specifies the: - inputs; - calculation methods; outputs.

Document History

DS/EN 15316-3-2
November 30, 2007
Heating systems in buildings – Method for calculation of system energy requirements and system efficiencies – Part 3-2: Domestic hot water systems, distribution
This European Standard is part of a set of standards covering methods for calculation of system energy requirements and system efficiencies of heating systems in buildings. In particular this...
Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 3-2: Domestic hot water systems, distribution
A description is not available for this item.
Advertisement