DS/ENV 12718

Medical compression hosiery

inactive, Most Current
Organization: DS
Publication Date: 5 November 2001
Status: inactive
Page Count: 46
ICS Code (Other medical equipment): 11.040.99
scope:

This prestandard specifies requirements and gives test methods for medical compression hosiery, including custom-made hosiery (class 030606, EN 29999), knitted from threads made of natural fibres or synthetic fibres and elastic threads. It is applicable to medical compression hosiery which is used as a medical device for the treatment of venous and/or lymphatic diseases of the leg. This prestandard does not give requirements connected with the manufacture of hosiery.

Document History

DS/ENV 12718
November 5, 2001
Medical compression hosiery
This prestandard specifies requirements and gives test methods for medical compression hosiery, including custom-made hosiery (class 030606, EN 29999), knitted from threads made of natural fibres or...
November 5, 2001
Medical compression hosiery
A description is not available for this item.
Advertisement