DS/ENV 1452-7
Plastics piping systems for water supply - Unplasticized poly(vinyl chloride) (PVC-U) - Part 7: Guidance for the assessment of conformity
| Organization: | DS |
| Publication Date: | 21 February 2001 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (External water conveyance systems): | 93.025 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This European Prestandard gives guidance for the assessment of conformity intended to be included in the manufacturer's quality plan as part of the quality system. This prestandard includes: a) requirements for materials, components, joints and assemblies given in Parts 1 to 5 of EN 1452:1999; b) requirements for the manufacturer's quality system; c) definitions and procedures to be applied if third party certification is involved. In conjunction with Parts 1 to 5 of EN 1452:1999 it is applicable to PVC-U piping systems intended to be used for the following: a) water mains and services buried in ground; b) conveyance of water above ground for both outside and inside buildings; for the supply of water under pressure at approximately 20°C (cold water) intended for human consumption and for general purposes. This prestandard is also applicable to PVC-U piping systems for the conveyance of water up to and including 45°C. For temperatures between 25°C and 45°C figure A.1 in annex A of EN 1452-2:1999 applies.
Document History