DSF/FprEN 62453-503-1

Field device tool interface specification -- Part 503-1: Communication implementation for common object model - IEC 61784 CP 3/1 and CP 3/2

pending, Most Current
Organization: DS
Status: pending
Page Count: 50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 62435 provides information for integrating the PROFIBUS protocol into the FDT interface specification (IEC 62453-2).
This part of IEC 62453 specifies communication and other services.
This specification neither contains the FDT specification nor modifies it.

Document History

DSF/FprEN 62453-503-1
Field device tool interface specification -- Part 503-1: Communication implementation for common object model - IEC 61784 CP 3/1 and CP 3/2
This part of IEC 62435 provides information for integrating the PROFIBUS protocol into the FDT interface specification (IEC 62453-2). This part of IEC 62453 specifies communication and other...
Advertisement