DS/EN 818-4

Short link chain for lifting purposes - Safety - Part 4: Chain slings - Grade 8

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 April 2008
Status: active
Page Count: 31
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This European Standard specifies the requirements related to safety, methods of rating and testing of single-, two-, three-, four-leg and endless chain slings assembled by:
a) mechanical joining devices;
b) welding
using short link grade 8 medium tolerance lifting chain conforming to EN 818-2 together with the appropriate range of components of the same grade.
The hazards covered by this European Standard are identified in clause 4.
Bases for the calculation of working load limits are given in annex B.
Annex C gives an example of a designation system for chain slings.

Document History

DS/EN 818-4
April 15, 2008
Short link chain for lifting purposes - Safety - Part 4: Chain slings - Grade 8
This European Standard specifies the requirements related to safety, methods of rating and testing of single-, two-, three-, four-leg and endless chain slings assembled by: a) mechanical joining...
August 21, 1996
Short link chain for lifting purposes - Safety - Part 4: Chain slings - Grade 8
This part of this European Standard specifies the requirements related to safety, methods of rating and testing of single-, two-, three-, four-leg and endless chain slings assembled by: a) mechanical...
Advertisement