DS/EN 3326

Aerospace series - Bolts, D-head, close tolerance, medium thread length, in heat resisting nickel base alloy NI-PH2601 (INCO 718) - Classification: 1 275 MPa/650 °C, unplated

inactive, Most Current
Organization: DS
Publication Date: 8 January 2008
Status: inactive
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the dimensions of unplated D-head bolts, close tolerance, with MJ-thread, medium thread length, in heat resisting nickel base alloy NI-PH2601 to EN 2952 and EN 3219 for aerospace applications. Maximum test temperature of the material is 650 °C. These bolts are to be used in aerospace fastening systems mainly stressed in shearing force.

Document History

DS/EN 3326
January 8, 2008
Aerospace series - Bolts, D-head, close tolerance, medium thread length, in heat resisting nickel base alloy NI-PH2601 (INCO 718) - Classification: 1 275 MPa/650 °C, unplated
This standard specifies the dimensions of unplated D-head bolts, close tolerance, with MJ-thread, medium thread length, in heat resisting nickel base alloy NI-PH2601 to EN 2952 and EN 3219 for...
August 16, 2007
Aerospace series - Bolts, D-head, close tolerance, medium thread length, in heat resisting nickel base alloy NI-PH2601 (INCO 718) - Classification: 1 275 MPa/650 °C, unplated
A description is not available for this item.
Advertisement