DSF/prEN 12750
Safety of woodworking machines - Four sided moulding machines
| Organization: | DS |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Woodworking machines): | 79.120.10 |
scope:
This document deals with the significant hazards, hazardous situations and events as listed in clause 4, which are relevant to stationary four sided moulding machines with a maximum working width of 350 mm and a maximum speed of the integrated work-piece feed of 200 m/min, with electrical and/or electronic control system, hereafter referred to as "machines" designed to cut solid wood, chipboard, fibreboard, plywood and also these materials where these are covered with plastic laminate or edgings when they are used as intended and under the conditions foreseen by the manufacturer, including reasonably forseeable misuse of the machine (see 6.3 c)).
NOTE 1 For the definition of a stationary machine see 3.2.1.
This document deals also with hazards relating to the following optional work units:
universal spindle;
glass bead cutting unit.
This document is not applicable to machines designed for machining logs which have not previously been machined.
This document does not deal with any hazards relating to:
1) infeed devices (magazines, hoppers, etc.);
NOTE 2 For mechanical infeed devices which also prevent access to the infeed opening see 5.3.7.2.
2) single machines being used in combination with any other machine (as part of a line);
3) hot surfaces related to feed speeds exceeding 120 m min-1;
4) outfeed devices (e.g. mechanical handling systems) except for hazards related to ejection from the
machine due to climb cutting.
This document is not applicable to four sided moulding machines which are manufactured before the date of its publication as EN.
Document History