DS/ENV 12936

Feather and down - Determination of the permanent deformation after dynamic fatigue stress under constant load

inactive, Most Current
Organization: DS
Publication Date: 23 July 1998
Status: inactive
Page Count: 11
ICS Code (Textile auxiliary materials): 59.040
scope:

This European Prestandard deals with the procedure for determining the permanent deformation of filling material after dynamic fatigue stress under constant load. The method is applicable to finished feathers and/or down mixtures, fit for or constituting filled manufactured articles, which when used are submitted to repeated compression cycles.

Document History

DS/ENV 12936
July 23, 1998
Feather and down - Determination of the permanent deformation after dynamic fatigue stress under constant load
This European Prestandard deals with the procedure for determining the permanent deformation of filling material after dynamic fatigue stress under constant load. The method is applicable to finished...
July 23, 1998
Feather and down - Determination of the permanent deformation after dynamic fatigue stress under constant load
A description is not available for this item.
Advertisement