DSF/FPREN 62271-208
Methods to quantify the steady state, low frequency EMF generated by HV switchgear assemblies and HV/LV prefabricated substations
| Organization: | DS |
| Status: | inactive |
| Page Count: | 45 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
This Standard gives practical guidance for the evaluation and documentation of the external electromagnetic fields which are generated by HV switchgear assemblies and HV/LV prefabricated
substations. Basic requirements to measure or calculate the electric and magnetic fields are summarised for switchgear assemblies covered by IEC 62271 part 200, part 201 and prefabricated substations covered by IEC 62271-202.
Note 1: The methods described in this document refer to three-phase equipment. However, the methodology may be used correspondingly for any single- or multi-phase equipment covered by this Standard.
This Standard applies to equipment rated for voltages up to and including 52 kV and powerfrequencies from 15 Hz to 60 Hz. The electromagnetic fields which are generated by harmonics or transients are not considered in this Standard. However, the methods described are equally applicable to the harmonic fields of the power-frequency.
Detailed generic information on requirements and measurements of low-frequency electromagnetic
fields is given in IEC 61786 Measurement of low-frequency magnetic and electric fields with regard to exposure of human beings - Special requirements for instruments and guidance for measurements.
The Standard covers evaluation under factory or laboratory conditions before installation. The electric and the magnetic fields can be evaluated either by measurements or by calculations.
Note 2: Where practicable, the methods described in this document may also be used for installations on site.
It is not within the scope of this Standard to specify limit values of electromagnetic fields or methods for the assessment of human exposure.
Document History