DS/EN 300330-2 V1.3.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive

active
Organization: DS
Publication Date: 11 May 2006
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to Short Range Devices (SRDs) transmitters and receivers: - transmitters operating in the range from 9 kHz to 25 MHz and inductive loop transmitters operating from 9 kHz to 30 MHz; - receivers operating in the range from 9 kHz to 30 MHz. The present document applies to SRDs: - either with a Radio Frequency (RF) output connection and specified antenna, or with an integral antenna; - for alarms, identification systems, radio-determination, telecommand, telemetry etc. applications; - for all types of modulation; - with or without speech.

Document History

April 19, 2010
Electromagnetic compatibilityand Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document applies to Short Range Devices (SRDs) transmitters and receivers as described in the scope of EN 300 330-1 [1]. The present document covers transmitters intended to operate in...
DS/EN 300330-2 V1.3.1
May 11, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive
The present document applies to Short Range Devices (SRDs) transmitters and receivers: - transmitters operating in the range from 9 kHz to 25 MHz and inductive loop transmitters operating from 9 kHz...
November 14, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz; Part 2: Harmonized EN under article 3.2 of the R&T TE Directive
The present document applies to Short Range Devices (SRDs) transmitters and receivers: - transmitters operating in the range from 9 kHz to 25 MHz and inductive loop transmitters operating from 9 kHz...
Advertisement