DS/EN 3733-105

Aerospace series - Connector, optical, circular, single channel, coupled by self-locking ring, operating temperature up to 150 °C continuous - Part 105: Receptacle connector dummy two holes fixing - Product standard

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 April 2008
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of receptacle connector dummy two holes fixing for single channel fibre optic plug connectors, operating temperature up to 150 °C.
Connector interface dimensions, table of tests and qualification approval requirements, are contained in the Technical Specification EN 3733-001. EN 3733-002, List of product standards, includes the listings of product types, codification and applicable combinations of product types.

Document History

DS/EN 3733-105
April 22, 2008
Aerospace series - Connector, optical, circular, single channel, coupled by self-locking ring, operating temperature up to 150 °C continuous - Part 105: Receptacle connector dummy two holes fixing - Product standard
This standard specifies the characteristics of receptacle connector dummy two holes fixing for single channel fibre optic plug connectors, operating temperature up to 150 °C. Connector interface...
October 27, 2007
Aerospace series - Connector, optical, circular, single channel, coupled by self-locking ring, operating temperature up to 150 °C continuous - Part 105: Receptacle connector dummy two holes fixing - Product standard
A description is not available for this item.
Advertisement