DSF/prEN ISO 20868

Footwear - Test methods for insoles - Abrasion resistance (ISO/DIS 20868:2008)

pending, Most Current
Organization: DS
Status: pending
Page Count: 13
ICS Code (Footwear): 61.060
scope:

This standard specifies a test method intended to assess the degree of damage to a material during mild wet abrasion.
It is specifically used to imitate the scuffing action of a damp hose on footwear insoles during wear. For other types of failure other tests are recommended (e.g. piling on non-woven insoles is best assessed using the Martindale test).

Document History

DSF/prEN ISO 20868
Footwear - Test methods for insoles - Abrasion resistance (ISO/DIS 20868:2008)
This standard specifies a test method intended to assess the degree of damage to a material during mild wet abrasion. It is specifically used to imitate the scuffing action of a damp hose on footwear...
Advertisement