DS/ENV 61000-2-2

Electromagnetic compatibility (EMC) - Part 2: Environment - Section 2: Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems

inactive, Most Current
Organization: DS
Publication Date: 7 December 1995
Status: inactive
Page Count: 31
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Emission): 33.100.10
scope:

This section of IEC 1000-2 is concerned with conducted disturbances in the frequency range up to 10 kHz with an extension for mains signalling systems. This section gives numerical compatibility levels for low-voltage a.c. distribution systems with a nominal voltage up to 240 V, single-phase or 415 V, three-phase and a nominal frequency of 50 Hz or 60 Hz.

Document History

DS/ENV 61000-2-2
December 7, 1995
Electromagnetic compatibility (EMC) - Part 2: Environment - Section 2: Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
This section of IEC 1000-2 is concerned with conducted disturbances in the frequency range up to 10 kHz with an extension for mains signalling systems. This section gives numerical compatibility...
December 7, 1995
Electromagnetic compatibility (EMC) - Part 2: Environment - Section 2: Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
A description is not available for this item.

References

Advertisement