DSF/FprEN 62453-506

Field device tool interface specification -- Part 506: Communication implementation for common object model - IEC 61784 CPF 6

pending, Most Current
Organization: DS
Status: pending
Page Count: 30
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 62453 provides information for integrating the INTERBUS®2 technology into the COM based implementation of FDT interface specification (IEC 62453-41).
This part of the IEC 62453 specifies communication and other services.
This specification neither contains the FDT specification nor modifies it.

Document History

DSF/FprEN 62453-506
Field device tool interface specification -- Part 506: Communication implementation for common object model - IEC 61784 CPF 6
This part of IEC 62453 provides information for integrating the INTERBUS®2 technology into the COM based implementation of FDT interface specification (IEC 62453-41). This part of the IEC 62453...
Advertisement