DSF/prEN 81-41

Safety rules for the construction and installation of lifts - Special lifts for the transport of persons and goods - Part 41: Vertical lifting platforms intended for use by persons with impaired mobility

inactive
Organization: DS
Status: inactive
Page Count: 98
ICS Code (Lifts. Escalators): 91.140.90
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

1.1 This European Standard deals with safety requirements for construction, manufacturing, installation, maintenance and dismantling of electrically powered vertical lifting platforms affixed to a building structure intended for use by persons with impaired mobility: - travelling vertically between predefined levels along a guided path whose inclination to the vertical does not exceed 15°; - intended for use by persons with or without a wheelchair; - supported or sustained by rack and pinion, wire ropes, chains, screw and nut, friction/traction between wheels and the rail, guided chain, scissors mechanism or hydraulic jack (direct or indirect); - with enclosed liftways; - with a speed not greater than 0,15 m/s; - with platforms where the carrier is not completely enclosed 1.2 This standard deals with all significant hazards relevant to lifting platforms, when they are used as intended and under the conditions foreseen by the manufacturer (see Clause 4). 1.3 This European Standard does not specify the additional requirements for: - operation in severe conditions (e.g. extreme climates, strong magnetic fields); - lightning protection; - operation subject to special rules (e.g. potentially explosive atmospheres); - handling of materials, the nature of which could lead to dangerous situations; - platform lifts whose primary function is the transportation of goods; - platform lifts whose carriers are completely enclosed; - vertical lifting platforms prone to vandalism; - hazards occurring during manufacture; - earthquakes, flooding; - fire fighting, evacuation and behaviour during a fire; - noise and vibrations; - the design of concrete, hardcore, timber or other foundation or building arrangement; - the design of anchorage bolts to the supporting structure; - type C wheelchairs as defined in prEN 12183 and/or prEN 12184. - NOTE For the actual type of machinery, noise is not considered a significant no ...

Document History

January 17, 2011
Safety rules for the construction and installation of lifts - Special lifts for the transport of persons and goods - Part 41: Vertical lifting platforms intended for use by persons with impaired mobility
1.1 This European Standard deals with safety requirements for construction, manufacturing, installation, maintenance and dismantling of electrically powered vertical lifting platforms affixed to a...
Safety rules for the construction and installation of lifts – Special lifts for the transport of persons and goods – Part 41: Vertical lifting platforms intended for use by persons with impaired mobility
1.1 This draft European Standard deals with safety requirements for construction, manufacturing, installation, maintenance and dismantling of electrically powered vertical lifting platforms affixed...
DSF/prEN 81-41
Safety rules for the construction and installation of lifts - Special lifts for the transport of persons and goods - Part 41: Vertical lifting platforms intended for use by persons with impaired mobility
1.1 This European Standard deals with safety requirements for construction, manufacturing, installation, maintenance and dismantling of electrically powered vertical lifting platforms affixed to a...
Advertisement