DS/EN 50438

Requirements for the connection of micro-generators in parallel with public low-voltage distribution networks

inactive
Organization: DS
Publication Date: 16 January 2008
Status: inactive
Page Count: 55
ICS Code (Generators): 29.160.20
scope:

This European Standard specifies technical requirements for connection and operation of fixed installed micro-generators and their protection devices, irrespective of the micro-generators primary source of energy, in parallel with public low-voltage distribution networks, where micro-generation refers to equipment rated up to and including 16 A per phase, single or multi phase 230/400 V (line voltage) or multi phase 230 V (phase-to-phase voltage). This European Standard is intended for installation mainly in the domestic market. In some countries this document may be applied to generators with higher ratings used mostly in domestic and small commercial installations. These countries are listed in Annex E. Whenever the scope is extended to equipment rated greater than 16 A per phase additional standards could be applicable. Inform and fit is the recommended procedure for installation of micro-generation except in those countries where legislation precludes this approach e.g. where it is mandatory for the DSO to give prior permission for the connection.

Document History

August 31, 2015
Requirements for the connection of micro-generators in parallel with public low-voltage distribution networks
No scope available
August 31, 2015
Requirements for micro-generating plants to be connected in parallel with public low-voltage distribution networks
A description is not available for this item.
December 18, 2013
Requirements for micro-generating plants to be connected in parallel with public low-voltage distribution networks
This European Standard specifies technical requirements for the protection functions and the operational capabilities of micro-generating plants, designed for operation in parallel with public...
DS/EN 50438
January 16, 2008
Requirements for the connection of micro-generators in parallel with public low-voltage distribution networks
This European Standard specifies technical requirements for connection and operation of fixed installed micro-generators and their protection devices, irrespective of the micro-generators primary...
Requirements for the connection of micro-generators in parallel with public low-voltage distribution networks
This European Standard specifies technical requirements for connection and operation of fixed installed micro-generators and their protection devices, irrespective of the micro-generators primary...
Requirements for micro-generating plants to be connected in parallel with public low-voltage distribution networks
This European Standard specifies technical requirements for the protection functions and the operational capabilities of micro-generating plants, designed for operation in parallel with public...
Advertisement