BSI - BS EN 2467
Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Air melted - Softened - Plate, sheet and strip - 0,4 mm less than or equal to a less than or equal to 20 mm - 520 MPa less than or equal to Rm less than or equal to 670 MPa
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 June 2008 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
Document History
September 10, 2020
Draft BS EN 2467 Aerospace series - Steel X2CrNi18-9 (1.4307) - Air melted - Softened - Plates, sheets and strips - 0,4 mm less than or equal to a less than or equal to 20 mm - 520 MPa less than or equal to Rm less than or equal to 670 MPa
A description is not available for this item.
BS EN 2467
June 30, 2008
Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Air melted - Softened - Plate, sheet and strip - 0,4 mm less than or equal to a less than or equal to 20 mm - 520 MPa less than or equal to Rm less than or equal to 670 MPa
A description is not available for this item.