DS/ISO/IEC 29116-1

Information technology - Supplemental media technologies - Part 1: Media streaming application format protocols

pending, Most Current
Organization: DS
Publication Date: 20 June 2008
Status: pending
Page Count: 58
ICS Code (Information coding): 35.040
scope:

This International Standard specifies a set of protocols to be used in conjunction with ISO/IEC 23000-5 (Media streaming Player) in applications where governed audio and video information is streamed to an end-user device.
This International Standard specifies two types of protocols,
. Access Protocols, allowing a device to obtain from another device a content item or parts thereof, a
license, or executable code implementing security functions, and
. Domain Management Protocols, allowing a number of devices to create, join, administer, etc. a group of users and devices where the participants share common properties.

Document History

DS/ISO/IEC 29116-1
June 20, 2008
Information technology - Supplemental media technologies - Part 1: Media streaming application format protocols
This International Standard specifies a set of protocols to be used in conjunction with ISO/IEC 23000-5 (Media streaming Player) in applications where governed audio and video information is streamed...
Advertisement