DS/ISO 3008

Fire resistance tests - Door and shutter assemblies

pending, Most Current
Organization: DS
Status: pending
Page Count: 56
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Doors and windows): 91.060.50
scope:

This International Standard specifies a method for determining the fire resistance of door and shutter
assemblies designed primarily for installation within openings incorporated in vertical separating elements,
such as:
. hinged and pivoted doors
. horizontally sliding and vertically sliding doors including articulated sliding doors, sectional doors
. steel single skin folding shutters (un-insulated)
. other sliding folding doors
. tilting doors
. lift landing/elevator doors
. rolling shutter doors
. removable panels in walls
This International Standard is used in conjunction with ISO 834-1. No requirements are included for
mechanical conditioning, e.g., 'shakedown' or durability as these are included in the relevant product
standard. This method may also be used to determine the fire resistance of non-loadbearing horizontal
doors by analogy. However, these are not specifically addressed here and the field of direct application
given in Clause13 is not valid for horizontally oriented doors.
For smoke leakage testing of doors and shutters refer to ISO 5925-1, Fire tests - Evaluation of performance
of smoke control door assemblies - Part 1: Ambient and medium temperature test.

Document History

DS/ISO 3008
Fire resistance tests - Door and shutter assemblies
This International Standard specifies a method for determining the fire resistance of door and shutter assemblies designed primarily for installation within openings incorporated in vertical...
Advertisement