DS/EN 2856
Aerospace series - Nuts, anchor, self-locking, fixed, closed corner, reduced series, with counterbore - Classification: 1 100 MPa/235 °C
| Organization: | DS |
| Publication Date: | 23 June 2006 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies requirements for closed corner, counterbored, fixed, reduced series anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round.
These nuts are intended for use in aircraft assemblies, in which the fasteners are mainly objected to shear loads. The counterbore is deep enough to accommodate a bolt shank in excess of assembly thickness, as well as the incomplete threads.
They are intended to be used with threaded parts of 1 100 MPa ) tensile strength classification.
The cadmium plating restricts the application to temperature not exceeding 235 °C.
Document History