DS/EN 1994-1-2
Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 23 August 2007 |
| Status: | active |
| Page Count: | 222 |
| ICS Code (Other structures): | 91.080.99 |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (91.070.40): | 91.070.40 |
scope:
This Part 1-2 of Eurocode 4 deals with design of composite steel and concrete structures for accidental situation of fire exposure and shall be used in conjunction with EN 1994-1-1 and EN 1991-2-2. This Part 1-2 only identifies differences from, or supplements to, normal temperature design.
Document History
May 21, 2014
Eurocode 4 - Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
Supplementary to Part 1-1. Additional and varied rules to be used for the design of composite structures which are required to avoid premature structural collapse and to limit the spread of fire in...
June 30, 2011
National Annex to Eurocode 4: Design of composite steel and concrete structures – Part 1-2: Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
June 30, 2011
National Annex to Eurocode 4: Design of composite steel and concrete structures - Part 1-2: Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
November 10, 2008
Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
This Part 1-2 of Eurocode 4 deals with design of composite steel and concrete structures for accidental situation of fire exposure and shall be used in conjunction with EN 1994-1-1 and EN 1991-2-2....
November 14, 2007
National Annex to Eurocode 4: Design of composite steel and concrete structures – Part 1-2: Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
November 14, 2007
National Annex to Eurocode 4: Design of composite steel and concrete structures – Part 1-2: Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
DS/EN 1994-1-2
August 23, 2007
Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
This Part 1-2 of Eurocode 4 deals with design of composite steel and concrete structures for accidental situation of fire exposure and shall be used in conjunction with EN 1994-1-1 and EN 1991-2-2....
September 30, 2005
Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
This Part 1-2 of Eurocode 4 deals with design of composite steel and concrete structures for accidental situation of fire exposure and shall be used in conjunction with EN 1994-1-1 and EN 1991-2-2....
Eurocode 4 - Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
Supplementary to Part 1-1. Additional and varied rules to be used for the design of composite structures which are required to avoid premature structural collapse and to limit the spread of fire in...
Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
This Part 1-2 of Eurocode 4 deals with design of composite steel and concrete structures for accidental situation of fire exposure and shall be used in conjunction with EN 1994-1-1 and EN 1991-2-2....