DS/EN ISO 9073-18
Textiles - Test methods for nonwovens - Part 18: Determination of breaking strength and elongation of nonwoven materials using the grab tensile test
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 28 May 2008 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
This test method encompasses the grab tensile test procedure for determining the breaking strength and elongation of most nonwoven materials and will also include instructions for wet testing of specimens.This grab test procedure is applicable for most nonwovens, but is not recommended for nonwovens which have a high percentage of stretch.
Document History
DS/EN ISO 9073-18
May 28, 2008
Textiles - Test methods for nonwovens - Part 18: Determination of breaking strength and elongation of nonwoven materials using the grab tensile test
This test method encompasses the grab tensile test procedure for determining the breaking strength and elongation of most nonwoven materials and will also include instructions for wet testing of...
November 11, 2007
Textiles - Test methods for nonwovens - Part 18: Determination of breaking strength and elongation of nonwoven materials using the grab tensile test
A description is not available for this item.
Nonwovens – Test methods – Part 18: Determination of breaking strength and elongation using the grab tensile test (ISO/DIS 9073-18:2023)
ISO 9073-18:2007 specifies a grab tensile test procedure for determining the breaking strength and elongation of most nonwoven materials. It includes instructions for the testing of wet specimens....