DSF/ISO/IEC FCD 18013-3
Information technology - Personal identification - ISO-compliant driving licence - Part 3: Access control, authentication and integrity validation
| Organization: | DS |
| Status: | pending |
| Page Count: | 126 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving
licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable technologies
(ISO/IEC 18013-2), and access control, authentication and integrity validation (ISO/IEC 18013-3). It creates a
common basis for international use and mutual recognition of the IDL without impeding individual
countries/states to apply their privacy rules and national/community/r
care of their specific needs.
This part of ISO/IEC 18013
a) is based on the machine-readable data content specified in ISO/IEC 18013-2;
b) specifies mechanisms and rules available to issuing authorities (IAs) for
1) access control (i.e. limiting access to the machine-readable data recorded on the IDL),
2) document authentication (i.e. confirming that the document was issued by the claimed IA),
3) data integrity validation (i.e. confirming that the data has not been changed since issuing).
This part of ISO/IEC 18013 does not address issues related to the subsequent use of data obtained from the
IDL, e.g. privacy issues.
Document History