DSF/PREN ISO 4063
Welding and allied processes - Nomenclature of processes and reference numbers (ISO/DIS 4063:2008)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Welding, brazing and soldering in general): | 25.160.01 |
| ICS Code (Manufacturing engineering (Vocabularies)): | 01.040.25 |
scope:
This International Standard establishes a nomenclature, with reference numbers, for welding and allied processes.
Each process is identified by a reference number.
This International Standard covers main groups of processes (one digit), groups (two digits) and sub-groups (three digits). The reference number for any process has a maximum of three digits. This
system is intended as an aid in computerisation, drawings, working papers, welding procedure specifications etc.
NOTE In addition to terms used in two of the three official ISO languages (English and French), this International Standard gives the equivalent terms in the German language; these are published under the responsibility of the member body for Germany (DIN).
However only the terms given in the official languages can be considered as ISO terms.
Document History