DS/CWA 15748-13

Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 13: Alarm Device Class Interface - Programmer's Reference

inactive
Organization: DS
Publication Date: 14 May 2008
Status: inactive
Page Count: 22
ICS Code (IT applications in banking): 35.240.40
scope:

This specification describes the functionality of the services provided by Alarms (ALM) under XFS, by defining the service-specific commands that can be issued, using the WFSGetInfo, FSAsyncGetInfo, WFSExecute and WFSAsyncExecute functions. This section describes the functionality of an Alarm (ALM) service that applies to both attended and unattended (self-service) devices. The Alarm device class is provided as a separate service due to the need to set or reset an Alarm when one or more logical services associated with an attended CDM or unattended (self-service) device are locked. Because logical services can be locked by the application the Alarm is implemented in a separate device class to ensure that a set (trigger) or reset operation can be performed at any time.

Document History

September 5, 2008
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 13: Alarm Device Class Interface - Programmer's Reference
The CEN/ISSS XFS Workshop aims to promote a clear and unambiguous specification defining a multi-vendor software interface to financial peripheral devices. The XFS (eXtensions for Financial Services)...
DS/CWA 15748-13
May 14, 2008
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 13: Alarm Device Class Interface - Programmer's Reference
This specification describes the functionality of the services provided by Alarms (ALM) under XFS, by defining the service-specific commands that can be issued, using the WFSGetInfo, FSAsyncGetInfo,...
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 13: Alarm Device Class Interface - Programmer's Reference
The CEN/ISSS XFS Workshop aims to promote a clear and unambiguous specification defining a multi-vendor software interface to financial peripheral devices. The XFS (eXtensions for Financial Services)...
Advertisement