DS/EN 14399-8
High-strength structural bolting assemblies for preloading – Part 8: System HV – Hexagon fit bolt and nut assemblies
| Organization: | DS |
| Publication Date: | 17 January 2008 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
| ICS Code (Fasteners in general): | 21.060.01 |
scope:
This document belongs to the suite of European Standards EN 14399 and is designed to be read in conjunction with EN 14399 -1 for: - general requirements; - testing for conformity evaluation; - evaluation of conformity; - regulatory marking; for assemblies of high-strength structural fit bolts and nuts of system HV suitable for preloaded joints with, thread sizes M12 to M36 and bolt property class 10.9 and EN 14399-2 for suitability testing. This part gives requirements for: - dimensions; - associated washer(s) according to EN 14399-6; - performance and suitability tests for assemblies with thread sizes M12 to M36 and bolt property class 10.9. Assemblies of hexagon fit bolts with shaft diameter (d  1 mm) and nuts according to this part of this European Standard have been designed to allow preloading of at least 0,7 fub  As ) according to EN 1993 1 8 (Eurocode 3) and to obtain ductility predominantly by deformation of the engaged thread. For this purpose the components have the following characteristics: - nut height approximately 0,8 d; - hexagon fit bolt with short thread length.
Document History